Texas Instruments High-Performance Analog 3.3V VQFN Analog-to-Digital Converter IC ADS5527IRGZ25

Description
12-Bit 210MS/s ADC, Serial/Parallel Interface, VQFN, 3.3V Product overview: ADS5527IRGZ25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5527IRGZ25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit 210MS/s ADC, Serial/Parallel Interface, VQFN, 3.3V Product overview: ADS5527IRGZ25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5527IRGZ25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V VQFN Analog-to-Digital Converter IC
700-ADS5527IRGZ25
3.3V VQFN Analog-to-Digital Converter IC 700-ADS5527IRGZ25
12-Bit 210MS/s ADC, Serial/Parallel Interface, VQFN, 3.3V Product overview: ADS5527IRGZ25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5527IRGZ25 can be used for catalog matching and distributor lookup.

12-Bit 210MS/s ADC, Serial/Parallel Interface, VQFN, 3.3V Product overview: ADS5527IRGZ25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5527IRGZ25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS5527IRGZ25-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5527IRGZ25-ND
Analog to Digital Converters (ADC) ADS5527IRGZ25-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5527IRGZ25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5527IRGZ25
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5527IRGZ25
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS5527IRGZ25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5527IRGZ25
Analog to Digital Converters (ADC) ADS5527IRGZ25
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS5527IRGZ25 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5527IRGZ25
Data Acquisition - Analog to Digital Converters (ADC) ADS5527IRGZ25
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS5527IRGZ25 ADS5527IRGZ25-ND ADS5527IRGZ25 ADS5527IRGZ25 ADS5527IRGZ25
Product Name 3.3V VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial, Parallel Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Resolution 12 bits 12 bits 12 bits
Dissipation 1380 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD1671JP-REEL - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 9128245 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details