Skyworks Solutions, Inc. Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose SI8935D-IS4

Description
Win Source Part Number: 1342594-SI8935D-IS4 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tube Standard Package: 80 Number of Channels: 1 Resolution (Bits): 1 b Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8935
Request a Quote Datasheet
Description
Win Source Part Number: 1342594-SI8935D-IS4 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tube Standard Package: 80 Number of Channels: 1 Resolution (Bits): 1 b Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8935
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342594-SI8935D-IS4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1342594-SI8935D-IS4
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1342594-SI8935D-IS4
Win Source Part Number: 1342594-SI8935D-IS4 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tube Standard Package: 80 Number of Channels: 1 Resolution (Bits): 1 b Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8935

Win Source Part Number: 1342594-SI8935D-IS4
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Series: Automotive, AEC-Q100
Type: Modulator
Package: Tube
Standard Package: 80
Number of Channels: 1
Resolution (Bits): 1 b
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8935

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935D-IS4 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
SI8935D-IS4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose SI8935D-IS4
POWER ISOLATION

POWER ISOLATION

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1342594-SI8935D-IS4 SI8935D-IS4
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWMX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 28
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574AUD/883B - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers