12-Bit, 80MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 198771-ADS5522IPAPR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 80M
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
12-Bit 80MSPS ADC, Differential Input, Parallel/Serial Interface, HTQFP Product overview: ADS5522IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5522IPAPR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
IC ADC 12BIT PIPELINED 64HTQFP
IC ADC 12BIT PIPELINED 64HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5522IPAPR | 198771-ADS5522IPAPR | ADS5522IPAPR-ND | 700-ADS5522IPAPR | ADS5522IPAPR | ADS5522IPAPR | ADS5522IPAPR |
| Product Name | ADS5522 12-Bit, 80MSPS Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5522IPAPR | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; Parallel | Parallel; Parallel | Parallel, Serial | Parallel; Parallel | ||
| Package Type | HTQFP | QFP; TQFP; 64-HTQFP (10x10) | 64-PowerTQFP | HTQFP | QFP; TQFP; 64-PowerTQFP | 64-PowerTQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.2500 LSB |