The ADS5521 is a 12-bit, 105MSPS analog-to-digital converter with a differential input range of 2.3 VPP, internal reference, and 3.3-V single-supply operation. It consumes 571 mW of power and features a TQFP-64 PowerPAD package with a thermal pad measuring 3.5 mm by 3.5 mm minimum and 4 mm by 4 mm maximum. The device operates over a temperature range of -40°C to 85°C and includes a serial programming interface with CMOS-compatible parallel outputs.
12-Bit 105MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5521IPAPG4 |
| Product Name | ADS5521 12-Bit 105MSPS Analog-to-Digital Converter |
| Interface Type | Serial; Parallel; SPI |
| Package Type | HTQFP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| DNL | 0.2500 LSB |