The ADS5500 is a 14-bit, 125-MSPS analog-to-digital converter with a 64-pin TQFP PowerPAD package, featuring a thermal pad measuring 3.5 mm by 3.5 mm minimum and 4 mm by 4 mm maximum. It operates over a temperature range of −55°C to 125°C, consumes 780 mW total power at a 3.3-V single supply, and accepts a 2.3-V differential input voltage. The device includes an internal voltage reference and a serial programming interface, and is designed for applications requiring high dynamic performance in compact systems.
Enhanced Product 14-Bit 125-Msps Analog-To-Digital Converter 64-HTQFP -55 to 125
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
IC ADC 14BIT PIPELINED 64HTQFP
IC ADC 14BIT PIPELINED 64HTQFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5500MPAPREP | 296-19488-2-ND | ADS5500MPAPREP | ADS5500MPAPREP | ADS5500MPAPREP |
| Product Name | ADS5500-EP Enhanced Product 14-Bit 125-Msps Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | 64-PowerTQFP | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | |
| Screening Level | HiRel Enhanced Product | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| DNL | 1.1 LSB |