The ADS5500 is a 14-bit, 125 Msps analog-to-digital converter with a 64-pin TQFP PowerPAD package measuring 10 mm × 10 mm and a 3.5 mm × 3.5 mm exposed thermal pad. It operates from a 3.3 V single supply, dissipates 578 mW, and supports a 2.3 V differential input voltage. The device offers 71.2 dBFS SNR and 82 dBc SFDR at 100 MHz input, with an operating temperature range of -40°C to 85°C for the IPAP variant.
14-bit, 125 MSPS ADC Single Ch. Low Power and Superior AC Performance 64-HTQFP -40 to 85
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
14-Bit, 125-MSPS Analog-to-Digital Converter (ADC) 64-HTQFP -40 to 85 Product overview: ADS5500IPAP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5500IPAP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015503-ADS5500IPAP
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 125M
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
IC ADC 14BIT PIPELINED 64HTQFP
IC ADC 14BIT PIPELINED 64HTQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5500IPAP | 296-16924-ND | 700-ADS5500IPAP | 1015503-ADS5500IPAP | ADS5500IPAP | ADS5500IPAP | ADS5500IPAP |
| Product Name | ADS5500 14-bit, 125 MSPS ADC Single Ch. Low Power and Superior AC Performance | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5500IPAP | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | HTQFP | 64-PowerTQFP | QFP; TQFP; 64-HTQFP (10x10) | QFP; TQFP; 64-PowerTQFP | 64-PowerTQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | ||||
| DNL | 0.7500 LSB |