Texas Instruments ADS54T01 1-ch 750MSPS BTS Feedback and Receiver IC ADS54T01IZAYR

Description
1-ch 750MSPS BTS Feedback and Receiver IC 196-NFBGA -40 to 85
Request a Quote
Description
1-ch 750MSPS BTS Feedback and Receiver IC 196-NFBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS54T01 is a single-channel, 12-bit analog-to-digital converter (ADC) capable of operating at a maximum clock rate of 750 Msps. It features a low swing full-scale input of 1.0 Vpp and an analog input buffer that provides high impedance, isolating the internal switching from the signal source. The device supports two output modes: a 2x decimation mode and a burst mode output, which is particularly useful for digital predistortion (DPD) feedback applications. With an input bandwidth exceeding 1.2 GHz, the ADS54T01 delivers a signal-to-noise ratio (SNR) of 60.7 dBFS at a 230 MHz input frequency and 58.6 dBFS at 700 MHz. The spurious-free dynamic range (SFDR) is rated at 73 dBc and 64 dBc for the respective frequencies. The device is housed in a 196-pin NFBGA package measuring 12 mm x 12 mm and operates over an industrial temperature range of -40°C to 85°C, with a power dissipation of 1.2 W. This product is suitable for applications in telecommunications, wireless infrastructure, and power amplifier linearization.

Datasheet Summary
Powered by GS/AI

The ADS54T01 is a single-channel, 12-bit analog-to-digital converter (ADC) capable of operating at a maximum clock rate of 750 Msps. It features a low swing full-scale input of 1.0 Vpp and an analog input buffer that provides high impedance, isolating the internal switching from the signal source. The device supports two output modes: a 2x decimation mode and a burst mode output, which is particularly useful for digital predistortion (DPD) feedback applications. With an input bandwidth exceeding 1.2 GHz, the ADS54T01 delivers a signal-to-noise ratio (SNR) of 60.7 dBFS at a 230 MHz input frequency and 58.6 dBFS at 700 MHz. The spurious-free dynamic range (SFDR) is rated at 73 dBc and 64 dBc for the respective frequencies. The device is housed in a 196-pin NFBGA package measuring 12 mm x 12 mm and operates over an industrial temperature range of -40°C to 85°C, with a power dissipation of 1.2 W. This product is suitable for applications in telecommunications, wireless infrastructure, and power amplifier linearization.

Suppliers

Company
Product
Description
Supplier Links
ADS54T01 1-ch 750MSPS BTS Feedback and Receiver IC - ADS54T01IZAYR - Texas Instruments
Dallas, TX, United States
ADS54T01 1-ch 750MSPS BTS Feedback and Receiver IC
ADS54T01IZAYR
ADS54T01 1-ch 750MSPS BTS Feedback and Receiver IC ADS54T01IZAYR
1-ch 750MSPS BTS Feedback and Receiver IC 196-NFBGA -40 to 85

1-ch 750MSPS BTS Feedback and Receiver IC 196-NFBGA -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number ADS54T01IZAYR
Product Name ADS54T01 1-ch 750MSPS BTS Feedback and Receiver IC
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55115 Dual Differential Line Receiver - 5962-8874501FA - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details