12-bit, 550 MSPS ADC with Buffered Input and RF Input Sampling Ability 80-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 860424-ADS54RF63IPFP
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
Package: 80-TQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS54RF63
Categories: Integrated Circuits (ICs)
Case / Package: 80-HTQFP (12x12)
ECCN: 3A001A5A3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
12-Bit 550MSPS RF ADC, LVDS/Parallel Interface, HTQFP Product overview: ADS54RF63IPFPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54RF63IPFPR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
IC ADC 12BIT PIPELINED 80HTQFP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
IC ADC 12BIT PIPELINED 80HTQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS54RF63IPFPR | 860424-ADS54RF63IPFPR | 700-ADS54RF63IPFPR | ADS54RF63IPFPR-ND | ADS54RF63IPFPR | ADS54RF63IPFPR | ADS54RF63IPFPR |
| Product Name | ADS54RF63 12-bit, 550 MSPS ADC with Buffered Input and RF Input Sampling Ability | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54RF63IPFPR | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | LVDS, Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | HTQFP | QFP; TQFP; 80-HTQFP (12x12) | HTQFP | TQFP; 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.9500 LSB |