Quad-Channel, 14-Bit, 1-GSPS, 2x-Oversampling Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADS54J64IRMP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54J64IRMP can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-VQFN (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 860423-ADS54J64IRMP
Features: 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-VQFN (10x10)
Package: Tray
Package: 72-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ADS54J64
Categories: Integrated Circuits (ICs)
Case / Package: 72-VQFN (10x10)
ECCN: 3A001A5A4
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-VQFN (10x10)
IC ADC 14BIT PIPELINED 72VQFN
IC ADC 14BIT PIPELINED 72VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS54J64IRMP | ADS54J64IRMP-ND | 860423-ADS54J64IRMP | ADS54J64IRMP | ADS54J64IRMP | ADS54J64IRMP |
| Product Name | Quad VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J64IRMP | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | |||||
| Interface Type | JESD204B | JESD204B | ||||
| Package Type | 72-VFQFN Exposed Pad | 72-VQFN (10x10) | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | ||
| Packing Method | Tray | Tray | Tray; Tray | |||
| Pins | 72 |