Dual-Channel, 12-Bit, 1.0-GSPS Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADS54J20IRMP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54J20IRMP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 860421-ADS54J20IRMP
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ADS54J20
Categories: Integrated Circuits (ICs)
Case / Package: 72-VQFN (10x10)
ECCN: 3A001A5A3
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44630, -296-44630-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
IC ADC 12BIT PIPELINED 72VQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
IC ADC 12BIT PIPELINED 72VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS54J20IRMP | 860421-ADS54J20IRMP | 296-44630-ND | ADS54J20IRMP | ADS54J20IRMP | ADS54J20IRMP |
| Product Name | Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J20IRMP | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 72-VQFN (10x10) | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | ||
| Interface Type | JESD204B | JESD204B | ||||
| Packing Method | Tray | Tray | Tray; Tray | |||
| Pins | 72 |