Texas Instruments ADS5485 16-bit, 200 MSPS ADC with buffered inputs ADS5485IRGCTG4

Description
16-bit, 200 MSPS ADC with buffered inputs 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit, 200 MSPS ADC with buffered inputs 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5485 16-bit, 200 MSPS ADC with buffered inputs - ADS5485IRGCTG4 - Texas Instruments
Dallas, TX, United States
ADS5485 16-bit, 200 MSPS ADC with buffered inputs
ADS5485IRGCTG4
ADS5485 16-bit, 200 MSPS ADC with buffered inputs ADS5485IRGCTG4
16-bit, 200 MSPS ADC with buffered inputs 64-VQFN -40 to 85

16-bit, 200 MSPS ADC with buffered inputs 64-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5485IRGCTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5485IRGCTG4-ND
Analog to Digital Converters (ADC) ADS5485IRGCTG4-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
700-ADS5485IRGCTG4
16-bit VQFN Analog-to-Digital Converter IC 700-ADS5485IRGCTG4
16-Bit 200MSPS Differential ADC, LVDS/Parallel/Serial , VQFN Product overview: ADS5485IRGCTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5485IRGCTG4 can be used for catalog matching and distributor lookup.

16-Bit 200MSPS Differential ADC, LVDS/Parallel/Serial, VQFN Product overview: ADS5485IRGCTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5485IRGCTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS5485IRGCTG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5485IRGCTG4
Data Acquisition - Analog to Digital Converters (ADC) ADS5485IRGCTG4
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5485IRGCTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5485IRGCTG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5485IRGCTG4
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS5485IRGCTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5485IRGCTG4
Analog to Digital Converters (ADC) ADS5485IRGCTG4
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5485IRGCTG4 ADS5485IRGCTG4-ND 700-ADS5485IRGCTG4 ADS5485IRGCTG4 ADS5485IRGCTG4 ADS5485IRGCTG4
Product Name ADS5485 16-bit, 200 MSPS ADC with buffered inputs Analog to Digital Converters (ADC) 16-bit VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel LVDS, Parallel, Serial Parallel; LVDS - Parallel
Package Type 64-VFQFN Exposed Pad VQFN EP 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 64
Resolution 16 bits 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08062BIN - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers
ADC08B200 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200CIVS/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers