16-bit, 200 MSPS ADC with buffered inputs 64-VQFN -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)
16-Bit 200MSPS Differential ADC, LVDS/Parallel/Serial
IC ADC 16BIT PIPELINED 64VQFN
IC ADC 16BIT PIPELINED 64VQFN
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5485IRGCR | ADS5485IRGCR-ND | 700-ADS5485IRGCR | ADS5485IRGCR | ADS5485IRGCR | ADS5485IRGCR |
| Product Name | ADS5485 16-bit, 200 MSPS ADC with buffered inputs | Analog to Digital Converters (ADC) | 16-bit VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | LVDS, Parallel, Serial | Parallel; LVDS - Parallel | |||
| Package Type | 64-VFQFN Exposed Pad | VQFN EP | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 64 | |||||
| Resolution | 16 bits | 16 bits | 16 bits |