Texas Instruments ADS5482 16-bit, 105MSPS High Speed ADCs ADS5482IRGCR

Description
16-bit, 105MSPS High Speed ADCs 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit, 105MSPS High Speed ADCs 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5482 16-bit, 105MSPS High Speed ADCs - ADS5482IRGCR - Texas Instruments
Dallas, TX, United States
ADS5482 16-bit, 105MSPS High Speed ADCs
ADS5482IRGCR
ADS5482 16-bit, 105MSPS High Speed ADCs ADS5482IRGCR
16-bit, 105MSPS High Speed ADCs 64-VQFN -40 to 85

16-bit, 105MSPS High Speed ADCs 64-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5482IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5482IRGCR-ND
Analog to Digital Converters (ADC) ADS5482IRGCR-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS5482IRGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5482IRGCR
Data Acquisition - Analog to Digital Converters (ADC) ADS5482IRGCR
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5482IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5482IRGCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5482IRGCR
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS5482IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5482IRGCR
Analog to Digital Converters (ADC) ADS5482IRGCR
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5482IRGCR ADS5482IRGCR-ND ADS5482IRGCR ADS5482IRGCR ADS5482IRGCR
Product Name ADS5482 16-bit, 105MSPS High Speed ADCs Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel Parallel; LVDS - Parallel
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
DNL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0838CCVX - Quarktwin Technology Ltd.
Specs
Package Type 20-LCC (J-Lead)
Packing Method Tape Reel; Tape & Reel (TR)
Resolution 8 bits
View Details
2 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D1000LDAZ - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 256-BCLGA
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers