The ADS5481 is a 16-bit analog-to-digital converter with a sample rate of 80 MSPS, featuring an on-chip high-impedance analog buffer and LVDS-compatible digital outputs. It operates from a 5-V and 3.3-V supply, dissipates 2.2 W at full performance, and includes a power-down mode consuming 70 mW. The device is packaged in a 9 mm × 9 mm QFN-64 PowerPAD and is specified for the industrial temperature range of -40°C to +85°C.
16-bit 80MSPS ADC With Buffered Analog Input 64-VQFN -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-VQFN (9x9)
IC ADC 16BIT PIPELINED 64VQFN
IC ADC 16BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5481IRGC25 | ADS5481IRGC25-ND | ADS5481IRGC25 | ADS5481IRGC25 | ADS5481IRGC25 |
| Product Name | ADS5481 16-bit 80MSPS ADC With Buffered Analog Input | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| DNL | 0.5000 LSB |