The ADS5474 is a 14-bit, 400-MSPS analog-to-digital converter with an on-chip analog buffer, track-and-hold, and reference circuit, designed for wideband signal conversion up to 1.4 GHz. It operates from 5-V and 3.3-V supplies, provides LVDS-compatible outputs, and dissipates 2.2 W at full operation with a 50-mW power-down mode. The device is offered in an HTQFP-80 PowerPAD package with a 14-mm × 14-mm footprint and is specified for the industrial temperature range of -40°C to +85°C. It features 11.2-bit ENOB, 80-dBc SFDR at 230 MHz, and 69.8-dB FS SNR at 400 MSPS, with offset-binary output format and data transitions on both rising and falling edges of a half-rate output clock.
14-bit, 400 MSPS Analog-to-Digital Converter with Buffered Input 80-HTQFP -40 to 85
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
14-bit 400MSPS ADC, LVDS/Parallel, 80-HTQFP, -40 to 85C Product overview: ADS5474IPFPRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5474IPFPRG4 can be used for catalog matching and distributor lookup.
IC ADC 14BIT PIPELINED 80HTQFP
IC ADC 14BIT PIPELINED 80HTQFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5474IPFPRG4 | ADS5474IPFPRG4-ND | 700-ADS5474IPFPRG4 | ADS5474IPFPRG4 | ADS5474IPFPRG4 | ADS5474IPFPRG4 |
| Product Name | ADS5474 14-bit, 400 MSPS Analog-to-Digital Converter with Buffered Input | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | LVDS, Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | TQFP; 80-TQFP Exposed Pad | HTQFP | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||
| DNL | 0.7000 LSB |