14 BIT 400 MSPS ANALOG-TO-DIGITAL CONVERTER 84-CFP 25 Only
14 Bit Analog to Digital Converter 1 Input 1 Pipelined
IC ADC 14BIT PIPELINED
IC ADC 14BIT PIPELINED
14 Bit Analog to Digital Converter 1 Input 1 Pipelined
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5474HFG/EM | ADS5474HFG/EM-ND | ADS5474HFG/EM | ADS5474HFG/EM | ADS5474HFG/EM |
| Product Name | ADS5474-SP 14 BIT 400 MSPS ANALOG-TO-DIGITAL CONVERTER | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | CFP | ||||
| Screening Level | Space | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| DNL | 2.5 LSB |