Enhanced Product 13-Bit 210-Msps Analog-To-Digital Converter 80-HTQFP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1141739-ADS5440MPFPE
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 80-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 13
Number of Converters: 1
Family Name: ADS5440
Categories: Integrated Circuits (ICs)
Sampling Rate: 210M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): MAX1214EGK; MAX1214EGK+TD; MAX1214NEGK+D;
Introduction Date: December 16, 2005
ECCN: 3A001.a.2.c
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
13-Bit 210MSPS ADC, LVDS/Parallel, HTQFP, -55 to 125C Product overview: ADS5440MPFPEP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5440MPFPEP can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 13-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PQFP80
13 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
13 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
IC ADC 13BIT PIPELINED 80HTQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5440MPFPEP | 1141739-ADS5440MPFPEP | 700-ADS5440MPFPEP | ADS5440MPFPEP | 296-20672-ND | ADS5440MPFPEP | ADS5440MPFPEP |
| Product Name | ADS5440-EP Enhanced Product 13-Bit 210-Msps Analog-To-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5440MPFPEP | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | LVDS, Parallel | Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | HTQFP | QFP; TQFP; HTQFP80 | TQFP; 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | |
| Screening Level | HiRel Enhanced Product | ||||||
| Resolution | 13 bits | 13 bits | 13 bits | 13 bits | |||
| DNL | 0.9500 LSB |