Texas Instruments ADS5422 14-Bit, 62MSPS Sampling ADC ADS5422Y/250

Description
14-Bit, 62MSPS Sampling ADC 64-LQFP -40 to 85
Request a Quote
Description
14-Bit, 62MSPS Sampling ADC 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS5422 is a 14-bit, 62MSPS pipelined analog-to-digital converter with differential inputs and a selectable 4V full-scale range. It features on-board track-and-hold, flexible clocking for sine or square wave inputs down to 0.5V PP, and operates with a 2.5V common-mode voltage. The device is packaged in a 64-pin LQFP, operates from -40°C to +85°C, and dissipates 1.2 to 1.4 W with a 3V driver supply. It achieves 85 dB SFDR at 10 MHz and 72 dB SNR at 10 MHz, with 10-clock-cycle data latency and 3 ns aperture delay. Digital outputs comply with CMOS logic levels and use straight offset binary coding.

Datasheet Summary
Powered by GS/AI

The ADS5422 is a 14-bit, 62MSPS pipelined analog-to-digital converter with differential inputs and a selectable 4V full-scale range. It features on-board track-and-hold, flexible clocking for sine or square wave inputs down to 0.5V PP, and operates with a 2.5V common-mode voltage. The device is packaged in a 64-pin LQFP, operates from -40°C to +85°C, and dissipates 1.2 to 1.4 W with a 3V driver supply. It achieves 85 dB SFDR at 10 MHz and 72 dB SNR at 10 MHz, with 10-clock-cycle data latency and 3 ns aperture delay. Digital outputs comply with CMOS logic levels and use straight offset binary coding.

Suppliers

Company
Product
Description
Supplier Links
ADS5422 14-Bit, 62MSPS Sampling ADC - ADS5422Y/250 - Texas Instruments
Dallas, TX, United States
ADS5422 14-Bit, 62MSPS Sampling ADC
ADS5422Y/250
ADS5422 14-Bit, 62MSPS Sampling ADC ADS5422Y/250
14-Bit, 62MSPS Sampling ADC 64-LQFP -40 to 85

14-Bit, 62MSPS Sampling ADC 64-LQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5422Y/250TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5422Y/250TR-ND
Analog to Digital Converters (ADC) ADS5422Y/250TR-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5422Y/250
Analog-to-Digital Converter IC 700-ADS5422Y/250
14-Bit 62MSPS Differential ADC, LVDS/Parallel, 64-LQFP Product overview: ADS5422Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5422Y/250 can be used for catalog matching and distributor lookup.

14-Bit 62MSPS Differential ADC, LVDS/Parallel, 64-LQFP Product overview: ADS5422Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5422Y/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5422Y/250
1141733-ADS5422Y/250
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5422Y/250 1141733-ADS5422Y/250
Manufacturer: Texas Instruments Win Source Part Number: 1141733-ADS5422Y/250 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 14 Number of Converters: 1 Family Name: ADS5422 Categories: Integrated Circuits (ICs) Sampling Rate: 62M Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): AD9433BSQ-105; LTC1748CFW#TRPBF; LTC1748CFW#PBF; Introduction Date: August 01, 2006 ECCN: 3A991.c.3 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141733-ADS5422Y/250
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 14
Number of Converters: 1
Family Name: ADS5422
Categories: Integrated Circuits (ICs)
Sampling Rate: 62M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): AD9433BSQ-105; LTC1748CFW#TRPBF; LTC1748CFW#PBF;
Introduction Date: August 01, 2006
ECCN: 3A991.c.3
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS5422Y/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5422Y/250
Data Acquisition - Analog to Digital Converters (ADC) ADS5422Y/250
IC ADC 14BIT PIPELINED 64LQFP

IC ADC 14BIT PIPELINED 64LQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS5422Y/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5422Y/250
Analog to Digital Converters (ADC) ADS5422Y/250
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)

Buy Now
Analog to Digital Converters (ADC) - ADS5422Y/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5422Y/250
Analog to Digital Converters (ADC) ADS5422Y/250
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5422Y/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5422Y/250
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5422Y/250
IC ADC 14BIT PIPELINED 64LQFP

IC ADC 14BIT PIPELINED 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5422Y/250 ADS5422Y/250TR-ND 700-ADS5422Y/250 1141733-ADS5422Y/250 ADS5422Y/250 ADS5422Y/250 ADS5422Y/250 ADS5422Y/250
Product Name ADS5422 14-Bit, 62MSPS Sampling ADC Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5422Y/250 Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; Parallel LVDS, Parallel Parallel; Parallel Parallel; Parallel
Package Type LQFP LFQP; 64-LQFP LQFP QFP; 64-LQFP QFP; 64-LQFP 64-LQFP
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers