14 Bit,40MSPS Sampling ADC 64-LQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5421Y/TG4 |
| Product Name | ADS5421 14 Bit,40MSPS Sampling ADC |
| Interface Type | Serial; Parallel; SPI |
| Package Type | LQFP |
| Screening Level | Catalog |
| Resolution | 14 bits |
| DNL | 1 LSB |