1-CH 11-BIT PROPRIETARY METHOD ADC, PARALLEL ACCESS, PQFP52, PLASTIC, QFP-52 Product overview: ADS5411IPJYG3 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5411IPJYG3 can be used for catalog matching and distributor lookup.
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
IC ADC 11BIT PIPELINED 52QFP
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
IC ADC 11BIT PIPELINED 52QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS5411IPJYG3 | ADS5411IPJYG3-ND | ADS5411IPJYG3 | ADS5411IPJYG3 | ADS5411IPJYG3 |
| Product Name | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel, Serial | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | QFP | 52-LQFP | 52-LQFP | QFP; 52-LQFP | |
| Resolution | 11 bits | 11 bits | 11 bits | ||
| Dissipation | 2200 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |