Low Power 12-Bit 500MSPS Dual Analog-to-Digital Converter 196-NFBGA -40 to 85
12-Bit 500MSPS Dual-Ch ADC, DDR/LVDS, LFBGA Product overview: ADS5407IZAYR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5407IZAYR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 1141726-ADS5407IZAYR
Packaging: Tape and Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 500M
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 196-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 196-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: ADS5407
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.7V ~ 1.9V, 3.15V ~ 3.45V
Supply Voltage , Digital: 1.7V ~ 1.9V
IC ADC 12BIT PIPELINED 196NFBGA
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)
IC ADC 12BIT PIPELINED 196NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5407IZAYR | 700-ADS5407IZAYR | ADS5407IZAYR-ND | 1141726-ADS5407IZAYR | ADS5407IZAYR | ADS5407IZAYR | ADS5407IZAYR |
| Product Name | ADS5407 Low Power 12-Bit 500MSPS Dual Analog-to-Digital Converter | Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5407IZAYR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | DDR LVDS | DDR, LVDS | Parallel | Parallel; LVDS - Parallel | Parallel; LVDS - Parallel | ||
| Package Type | NFBGA | LFBGA | 196-LFBGA | 196-LFBGA | 196-LFBGA | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 2 LSB |