Dual 12-Bit 800MSPS Analog-to-Digital Converter 196-NFBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141724-ADS5402IZAY
Packaging: Tube
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 800M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 196-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 196-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: ADS5402
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.7V ~ 1.9V, 3.15V ~ 3.45V
Supply Voltage , Digital: 1.7V ~ 1.9V
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)
Dual 12-Bit 800MSPS ADC, DDR/LVDS, LFBGA Product overview: ADS5402IZAY from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5402IZAY can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 196NFBGA
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5402IZAY | 1141724-ADS5402IZAY | 296-36910-ND | 700-ADS5402IZAY | ADS5402IZAY | ADS5402IZAY |
| Product Name | ADS5402 Dual 12-Bit 800MSPS Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5402IZAY | Analog to Digital Converters (ADC) | Dual Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | DDR LVDS | Parallel; Parallel | Parallel; Parallel | DDR, LVDS | ||
| Package Type | NFBGA | 196-LFBGA | LFBGA | 196-LFBGA | 196-LFBGA | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| DNL | 2 LSB |