Manufacturer: Texas Instruments
Win Source Part Number: 768102-ADS52J90ZZE
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 198-LFBGA
Configuration: MUX-ADC
Number of Inputs: 8, 16, 32
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.15 V ~ 1.25 V, 1.7 V ~ 1.9 V
Resolution: 10, 12, 14
Number of Converters: 16
Family Name: ADS52J90
Categories: Integrated Circuits (ICs)
Sampling Rate: 100M
Manufacturer Package: 198-NFBGA (15x9)
Introduction Date: June 15, 2015
ECCN: 3A991.c.3
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
14-Bit 198-Pin ADC, 85°C Industrial, 1.8V Supply Product overview: ADS52J90ZZE from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.8V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 1.8V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS52J90ZZE can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 8, 16, 32 Input 16 Pipelined 198-NFBGA (9x15)
IC ADC 14BIT PIPELINED 198NFBGA
IC ADC 14BIT PIPELINED 198NFBGA
14 Bit Analog to Digital Converter 8, 16, 32 Input 16 Pipelined 198-NFBGA (9x15)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768102-ADS52J90ZZE | 700-ADS52J90ZZE | 296-44080-ND | ADS52J90ZZE | ADS52J90ZZE | ADS52J90ZZE |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS52J90ZZE | Industrial 1.8V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; LVDS - Serial | Serial | Serial; LVDS - Serial | Serial | ||
| Packing Method | Tray | Tray | Tray; Tray | Tray | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 100000 kSamples/Sec | 100000 kSamples/Sec | 100000 kSamples/Sec | |||
| Pins | 198 | 198 |