Texas Instruments ADS5296A 10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC ADS5296ARGCR

Description
10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC 64-VQFN -40 to 85
Request a Quote Datasheet
Description
10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5296A 10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC - ADS5296ARGCR - Texas Instruments
Dallas, TX, United States
ADS5296A 10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC
ADS5296ARGCR
ADS5296A 10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC ADS5296ARGCR
10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC 64-VQFN -40 to 85

10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5296ARGCR
811731-ADS5296ARGCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5296ARGCR 811731-ADS5296ARGCR
Manufacturer: Texas Instruments Win Source Part Number: 811731-ADS5296ARGCR Packaging: Reel Mounting Style: Surface Mount Supplier Device Package: 64-VQFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 811731-ADS5296ARGCR
Packaging: Reel
Mounting Style: Surface Mount
Supplier Device Package: 64-VQFN (9x9)
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS5296ARGCR
VQFN Analog-to-Digital Converter IC 700-ADS5296ARGCR
10-Bit, 200-MSPS, 4 or 8-Channel / 12-Bit, 80-MSPS, 8-Channel ADC 64-VQFN -40 to 85 Product overview: ADS5296ARGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5296ARGCR can be used for catalog matching and distributor lookup.

10-Bit, 200-MSPS, 4 or 8-Channel / 12-Bit, 80-MSPS, 8-Channel ADC 64-VQFN -40 to 85 Product overview: ADS5296ARGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5296ARGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS5296ARGCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5296ARGCR-ND
Analog to Digital Converters (ADC) ADS5296ARGCR-ND
Bit Analog to Digital Converter Input 64-VQFN (9x9)

Bit Analog to Digital Converter Input 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5296ARGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5296ARGCR
Analog to Digital Converters (ADC) ADS5296ARGCR
Bit Analog to Digital Converter Input 64-VQFN (9x9)

Bit Analog to Digital Converter Input 64-VQFN (9x9)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS5296ARGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5296ARGCR
Data Acquisition - Analog to Digital Converters (ADC) ADS5296ARGCR
IC ADC 64VQFN

IC ADC 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5296ARGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5296ARGCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5296ARGCR
IC ADC 64VQFN

IC ADC 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5296ARGCR 811731-ADS5296ARGCR 700-ADS5296ARGCR ADS5296ARGCR-ND ADS5296ARGCR ADS5296ARGCR ADS5296ARGCR
Product Name ADS5296A 10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5296ARGCR VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits
DNL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
Analog to Digital Converters (ADC) - ADC10D1000LDAZ - Quarktwin Technology Ltd.
Specs
Package Type 256-BCLGA
Packing Method Bulk; Bulk
Resolution 10 bits
View Details
2 suppliers
 - ADC08032CIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC0816CCN/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type PDIP
Resolution 8 bits
View Details
5 suppliers