The ADS5295 is an 8-channel, 12-bit, 100-MSPS analog-to-digital converter designed for high-channel-count data acquisition systems, featuring serial LVDS outputs and integrated digital processing blocks. It is packaged in a 12-mm × 12-mm HTQFP-80 (PFP) with an operating temperature range of -40°C to +85°C. The device consumes 80 mW per channel at maximum sample rate and offers a SNR of 70.6 dBFS and SFDR of 85 dBc at 10 MHz. It supports one- or two-wire LVDS data output modes and includes programmable filters, gain control, and channel averaging. The ADS5295PFPR variant is supplied in a tape and reel configuration with 1000 units per reel.
Octal Channel 12-Bit, 100MSPS High-SNR and Low-Power ADC 80-HTQFP -40 to 85
ADC, Proprietary Method, 12-Bit, 1 Func, 8 Channel, Serial Access, PQFP80
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 12BIT PIPELINED 80HTQFP
IC ADC 12BIT PIPELINED 80HTQFP
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5295PFPR | ADS5295PFPR | ADS5295PFPR-ND | ADS5295PFPR | ADS5295PFPR | ADS5295PFPR |
| Product Name | ADS5295 Octal Channel 12-Bit, 100MSPS High-SNR and Low-Power ADC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial | Serial | Serial | Serial; LVDS - Serial | Serial | |
| Package Type | HTQFP | QFP; TQFP; HTQFP80 | TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| Dissipation | 640 milliwatts |