The ADS5295 is an 8-channel, 12-bit, 100-MSPS analog-to-digital converter designed for high-channel-count data acquisition systems, featuring low power consumption of 80 mW per channel at full sample rate. It offers serial LVDS outputs with one- or two-wire configurations per channel and includes digital processing functions such as programmable FIR and IIR filters, digital gain adjustment, and channel averaging. The device operates over a -40°C to +85°C temperature range and is packaged in a 12-mm × 12-mm HTQFP-80 (PFP) package. It supports internal or external reference modes and includes test patterns for system validation.
Octal Channel 12-Bit, 100MSPS High-SNR and Low-Power ADC 80-HTQFP -40 to 85
ADC, Proprietary Method, 12-Bit, 1 Func, 8 Channel, Serial Access, PQFP80
12-Bit 100MSPS Octal ADC, LVDS Serial Interface, 70.6dB SNR Product overview: ADS5295PFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5295PFP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768101-ADS5295PFP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 80-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 8
Family Name: ADS5295
Categories: Integrated Circuits (ICs)
Sampling Rate: 100M
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): MAX1434ECQ; AD9252BCPZRL7-50; AD9252BCPZ-50;
Introduction Date: December 10, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 12BIT PIPELINED 80HTQFP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5295PFP | ADS5295PFP | 700-ADS5295PFP | 768101-ADS5295PFP | 296-36907-5-ND | ADS5295PFP | ADS5295PFP |
| Product Name | ADS5295 Octal Channel 12-Bit, 100MSPS High-SNR and Low-Power ADC | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5295PFP | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial | Serial | LVDS, Serial | Serial; LVDS - Serial | Serial | Serial | |
| Package Type | HTQFP | QFP; TQFP; HTQFP80 | HTQFP | TQFP; 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| Dissipation | 640 milliwatts |