The ADS5287 is an octal-channel, 10-bit analog-to-digital converter with a maximum sampling rate of 65 MSPS and serialized LVDS outputs. It operates from a 3.3 V analog supply and 1.8 V digital supply, with a specified temperature range of -40°C to +85°C. The device is housed in a 9 mm × 9 mm QFN-64 package and consumes 74 mW per channel at 65 MSPS. It supports a 2 VPP analog input range and includes programmable digital gain from 0 dB to 12 dB, internal termination, and clock duty cycle correction.
Low Power 8-Channel, 10-Bit, 65MSPS ADC with Serialized LVDS Interface 64-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768098-ADS5287IRGCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial, SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 10
Number of Converters: 8
Family Name: ADS5287
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): ADS5287IRGCR; ADS5287IRGCTG4; ADS5287IRGCRG4; ADS5287IRGCT; ADS5287IRGCRG4;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
8-Ch 10-Bit 65MSPS ADC, LVDS, VQFN Product overview: ADS5287IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5287IRGCT can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
IC ADC 10BIT PIPELINED 64VQFN
IC ADC 10BIT PIPELINED 64VQFN
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5287IRGCT | 768098-ADS5287IRGCT | 296-23339-1-ND | 296-23339-2-ND | 700-ADS5287IRGCT | ADS5287IRGCT | ADS5287IRGCT | ADS5287IRGCT |
| Product Name | ADS5287 Low Power 8-Channel, 10-Bit, 65MSPS ADC with Serialized LVDS Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5287IRGCT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial; SPI; LVDS - Serial, SPI | Serial; SPI | Serial; SPI | LVDS, Serial | Serial | Serial; SPI; LVDS - Serial, SPI | |
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| DNL | 0.5000 LSB |