The ADS5281 is a 12-bit, 50MSPS, octal-channel analog-to-digital converter with serialized LVDS outputs, designed for applications requiring high integration and low power consumption. It is available in a 9mm × 9mm VQFN-64 package and operates over the industrial temperature range of -40°C to +85°C. The device uses a 3.3V analog supply and 1.8V digital supply, with a 2VPP differential analog input range. Power dissipation is 64mW per channel at 50MSPS, and it features programmable digital gain, built-in clock duty cycle correction, and test patterns for output capture. Output formatting supports straight binary or two's complement, and LVDS output pairs are driven with a 100Ω differential load.
Low Power 8-Channel, 12-Bit, 50MSPS ADC with Serialized LVDS Interface 64-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5281IRGCTG4 |
| Product Name | ADS5281 Low Power 8-Channel, 12-Bit, 50MSPS ADC with Serialized LVDS Interface |
| Interface Type | Serial; Parallel; SPI |
| Package Type | HTQFP,VQFN |
| Screening Level | Catalog |
| Resolution | 12 bits |
| DNL | 0.7500 LSB |