The ADS5281 is a 12-bit, octal-channel analog-to-digital converter operating at 50MSPS with serialized LVDS outputs, designed for applications in medical imaging, wireless base-station infrastructure, and test and measurement instrumentation. It is available in a 9mm × 9mm VQFN-64 package and operates over the industrial temperature range of -40°C to +85°C. The device features a 2VPP analog input range, 3.3V analog and 1.8V digital supply voltages, programmable digital gain from 0dB to 12dB, and a clock duty cycle correction circuit. It supports both single-ended and differential clock inputs and includes test patterns for output capture.
Low Power 8-Channel, 12-Bit, 50MSPS ADC with Serialized LVDS Interface 64-VQFN -40 to 85
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1015474-ADS5281IRGCT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial, SPI
Number of A/D Converters: 8
Reference Type: External, Internal
Family Name: ADS5281
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 50M
Alternative Parts (Cross-Reference): ADS5281IRGCRG4; ADS5281IRGCTG4; ADS5281IRGCR;
Introduction Date: November 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
8-Ch 12-Bit 50MSPS ADC, LVDS/Parallel, VQFN Product overview: ADS5281IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5281IRGCT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
IC ADC 12BIT PIPELINED 64VQFN
IC ADC 12BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5281IRGCT | 296-23307-2-ND | 296-23307-1-ND | 296-23307-6-ND | 1015474-ADS5281IRGCT | 700-ADS5281IRGCT | ADS5281IRGCT | ADS5281IRGCT | ADS5281IRGCT |
| Product Name | ADS5281 Low Power 8-Channel, 12-Bit, 50MSPS ADC with Serialized LVDS Interface | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5281IRGCT | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial; SPI | Serial; SPI | Serial; SPI | Serial; SPI; LVDS - Serial, SPI | LVDS, Parallel | Serial | Serial; SPI; LVDS - Serial, SPI | |
| Package Type | HTQFP,VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VQFN (9x9) | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.7500 LSB |