The ADS5281 is a 12-bit, octal-channel analog-to-digital converter operating at 50MSPS with serialized LVDS outputs, designed for medical imaging, wireless base-station infrastructure, and test and measurement applications. It is available in an HTQFP-80 package with a PowerPAD™ and is specified for operation over the industrial temperature range of -40°C to +85°C. The device uses a 3.3V analog supply and a 1.8V digital supply, with a 2VPP differential analog input range. Power dissipation is 64mW per channel at 50MSPS, and it includes programmable digital gain up to 12dB, a clock duty cycle correction circuit, and test patterns for output capture.
Low Power 8-Channel, 12-Bit, 50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85
12-Bit 8-Ch 50MSPS LVDS ADC IC, HTQFP Product overview: ADS5281IPFPG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5281IPFPG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 077767-ADS5281IPFPG4
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial, SPI
Number of A/D Converters: 8
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 50M
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5281IPFPG4 | 700-ADS5281IPFPG4 | 077767-ADS5281IPFPG4 |
| Product Name | ADS5281 Low Power 8-Channel, 12-Bit, 50MSPS ADC with Serialized LVDS Interface | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5281IPFPG4 |
| Interface Type | Serial; Parallel; SPI | LVDS, Serial | Serial; SPI; LVDS - Serial, SPI |
| Package Type | HTQFP,VQFN | HTQFP | QFP; TQFP; 80-HTQFP (12x12) |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| DNL | 0.7500 LSB |