The ADS5277 is an 8-channel, 10-bit, 65 MSPS analog-to-digital converter with serial LVDS outputs, designed for high-density system integration. It is packaged in a TQFP-80 PowerPAD package with a thermal pad measuring 4.69 mm × 4.69 mm minimum and 6.20 mm × 6.20 mm maximum. The device operates over a temperature range of -40°C to +85°C with a 3.3 V analog and digital supply, consumes 911 mW with internal reference, and provides simultaneous sampling with 61.7 dB FS SNR at a 5 MHz IF. Internal or external reference options are supported, and serial LVDS outputs reduce interface pin count. The part is specified with a thermal resistance of 19.4 °C/W from junction to ambient.
8-Channel, 10-Bit, 65 MSPS Analog to Digital Converter 80-HTQFP -40 to 85
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 10BIT 8CH 65MSPS 80-HTQFP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5277IPFPG4 | ADS5277IPFPG4 | ADS5277IPFPG4 |
| Product Name | ADS5277 8-Channel, 10-Bit, 65 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Serial | |
| Package Type | HTQFP | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad |
| Screening Level | Catalog | ||
| Resolution | 10 bits | 10 bits | |
| DNL | 0.0800 LSB |