The ADS5277 is an 8-channel, 10-bit, 65 MSPS analog-to-digital converter with serial LVDS outputs, designed for high-density system integration. It is housed in a TQFP-80 PowerPAD package with a thermal pad measuring 4.69 mm × 4.69 mm minimum and 6.20 mm × 6.20 mm maximum. The device operates over a −40°C to +85°C temperature range, uses a 3.3 V supply, and supports internal or external reference modes. It features simultaneous sample-and-hold, no missing codes, and 61.7 dBFS SNR at a 5 MHz IF. Serial LVDS outputs reduce interconnect complexity by transmitting 12-bit serialized data, bit clock, and word clock.
8-Channel, 10-Bit, 65 MSPS Analog to Digital Converter 80-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144665-ADS5277IPFP
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 10
Data Interface: LVDS - Serial, SPI
Number of A/D Converters: 8
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 65M
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
8-Ch 10-Bit 65MSPS ADC, LVDS/Parallel, HTQFP Product overview: ADS5277IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5277IPFP can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 10BIT PIPELINED 80HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5277IPFP | 144665-ADS5277IPFP | 296-18309-ND | 700-ADS5277IPFP | ADS5277IPFP | ADS5277IPFP |
| Product Name | ADS5277 8-Channel, 10-Bit, 65 MSPS Analog to Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5277IPFP | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Serial; SPI; LVDS - Serial, SPI | Serial; SPI | LVDS, Parallel | Serial | |
| Package Type | HTQFP | QFP; TQFP; 80-HTQFP (12x12) | TQFP; 80-TQFP Exposed Pad | HTQFP | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad |
| Screening Level | Catalog | |||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||
| DNL | 0.0800 LSB |