Texas Instruments ADS5273 8-Channel, 12-Bit, 70MSPS ADC with Serialized LVDS Interface ADS5273IPFP

Description
8-Channel, 12-Bit, 70MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85
Request a Quote Datasheet
Description
8-Channel, 12-Bit, 70MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5273 8-Channel, 12-Bit, 70MSPS ADC with Serialized LVDS Interface - ADS5273IPFP - Texas Instruments
Dallas, TX, United States
ADS5273 8-Channel, 12-Bit, 70MSPS ADC with Serialized LVDS Interface
ADS5273IPFP
ADS5273 8-Channel, 12-Bit, 70MSPS ADC with Serialized LVDS Interface ADS5273IPFP
8-Channel, 12-Bit, 70MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85

8-Channel, 12-Bit, 70MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85

Buy Now Datasheet
 - ADS5273IPFP - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PQFP80

ADC, Proprietary Method, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PQFP80

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-18606-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18606-ND
Analog to Digital Converters (ADC) 296-18606-ND
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)

12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5273IPFP
009290-ADS5273IPFP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5273IPFP 009290-ADS5273IPFP
Manufacturer: Texas Instruments Win Source Part Number: 009290-ADS5273IPFP Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 8 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Serial Number of A/D Converters: 8 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Sampling Rate: 70M Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009290-ADS5273IPFP
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial
Number of A/D Converters: 8
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 70M
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-ADS5273IPFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5273IPFP
Analog-to-Digital Converter IC 700-ADS5273IPFP
8-Ch 12-Bit 70MSPS ADC, LVDS/Parallel, HTQFP Product overview: ADS5273IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5273IPFP can be used for catalog matching and distributor lookup.

8-Ch 12-Bit 70MSPS ADC, LVDS/Parallel, HTQFP Product overview: ADS5273IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5273IPFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5273IPFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5273IPFP
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5273IPFP
IC ADC 12BIT PIPELINED 80HTQFP

IC ADC 12BIT PIPELINED 80HTQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS5273IPFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5273IPFP
Analog to Digital Converters (ADC) ADS5273IPFP
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)

12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5273IPFP ADS5273IPFP 296-18606-ND 009290-ADS5273IPFP 700-ADS5273IPFP ADS5273IPFP ADS5273IPFP
Product Name ADS5273 8-Channel, 12-Bit, 70MSPS ADC with Serialized LVDS Interface Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5273IPFP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Serial Serial Serial; LVDS - Serial LVDS, Parallel Serial
Package Type HTQFP QFP; TQFP; HTQFP80 TQFP; 80-TQFP Exposed Pad QFP; TQFP; 80-HTQFP (12x12) HTQFP 80-TQFP Exposed Pad QFP; TQFP; 80-TQFP Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.3400 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCVX - Lingto Electronic Limited
Specs
Interface Type SPI; SPI
View Details
2 suppliers