8-Channel 65 MSPS Analog to Digital Converter 80-HTQFP -40 to 85
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 1015471-ADS5272IPFPT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial
Number of A/D Converters: 8
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 65M
Alternative Parts (Cross-Reference): ADS5272IPFP; ADS5272IPFPTG4; ADS5272IPFPT; ADS5272IPFPG4;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
8-Ch 12-Bit 65MSPS ADC, LVDS/Parallel, Diff Input, HTQFP Product overview: ADS5272IPFPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5272IPFPT can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 80HTQFP
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 12BIT PIPELINED 80HTQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5272IPFPT | ADS5272IPFPT-ND | 1015471-ADS5272IPFPT | 700-ADS5272IPFPT | ADS5272IPFPT | ADS5272IPFPT | ADS5272IPFPT |
| Product Name | ADS5272 8-Channel 65 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5272IPFPT | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Serial | Serial; LVDS - Serial | LVDS, Parallel | Serial; LVDS - Serial | Serial | |
| Package Type | HTQFP | TQFP; 80-TQFP Exposed Pad | QFP; TQFP; 80-HTQFP (12x12) | HTQFP | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.3100 LSB |