The ADS5272 is an 8-channel, 12-bit, 65MSPS analog-to-digital converter with serial LVDS outputs, designed for high-density system integration. It is packaged in an HTQFP-80 PowerPAD package with a thermal pad sized between 4.69mm × 4.69mm and 6.20mm × 6.20mm, and operates over a temperature range of -40°C to +85°C. The device features an internal PLL, simultaneous sample-and-hold, and supports both internal and external reference modes, with power dissipation of 983mW using the internal reference. LVDS outputs include eight data pairs, a bit clock, and a word clock, reducing interface complexity. It operates with a 3.3V supply and achieves 71.1dB FS NR at a 5MHz IF.
8-Channel 65 MSPS Analog to Digital Converter 80-HTQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5272IPFPG4 |
| Product Name | ADS5272 8-Channel 65 MSPS Analog to Digital Converter |
| Interface Type | Parallel |
| Package Type | HTQFP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| DNL | 0.3100 LSB |