8-Channel 65 MSPS Analog to Digital Converter 80-HTQFP -40 to 85
8-Ch 12-Bit 65MSPS ADC, LVDS/Parallel, HTQFP Product overview: ADS5272IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5272IPFP can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
ADC, Proprietary Method, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PQFP80
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 12BIT PIPELINED 80HTQFP
IC ADC 12BIT PIPELINED 80HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5272IPFP | 700-ADS5272IPFP | 296-18605-ND | ADS5272IPFP | ADS5272IPFP | ADS5272IPFP | ADS5272IPFP |
| Product Name | ADS5272 8-Channel 65 MSPS Analog to Digital Converter | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | LVDS, Parallel | Serial | Serial | Serial | Serial; LVDS - Serial | |
| Package Type | HTQFP | HTQFP | TQFP; 80-TQFP Exposed Pad | QFP; TQFP; HTQFP80 | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.3100 LSB |