The ADS5270 is an 8-channel, 12-bit, 40MSPS analog-to-digital converter with serial LVDS outputs, designed for high-density system integration. It operates with a 3.3V analog and digital supply, features simultaneous sample-and-hold, and achieves 70.5dB SNR at a 10MHz IF. The device includes an integrated PLL that multiplies the sampling clock by 12 for LVDS serialization and supports internal or external references. It is packaged in an HTQFP-80 PowerPAD with a thermal pad measuring 4.69mm × 4.69mm minimum and is rated for operation from -40°C to +85°C. Serial LVDS outputs reduce interface pin count, and the part is specified for use in ultrasound, test equipment, and optical networking applications.
8-Channel Analog-to-Digital Converter 80-HTQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5270IPFPG4 |
| Product Name | ADS5270 8-Channel Analog-to-Digital Converter |
| Interface Type | Parallel |
| Package Type | HTQFP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| DNL | 0.5000 LSB |