Texas Instruments ADS5263 Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC ADS5263IRGCR

Description
Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5263 Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC - ADS5263IRGCR - Texas Instruments
Dallas, TX, United States
ADS5263 Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC
ADS5263IRGCR
ADS5263 Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC ADS5263IRGCR
Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC 64-VQFN -40 to 85

Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5263IRGCR
910853-ADS5263IRGCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5263IRGCR 910853-ADS5263IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 910853-ADS5263IRGCR Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS5263 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A001A5A5 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 910853-ADS5263IRGCR
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS5263
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 3A001A5A5
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
16-bit Quad VQFN Analog-to-Digital Converter IC
700-ADS5263IRGCR
16-bit Quad VQFN Analog-to-Digital Converter IC 700-ADS5263IRGCR
16-Bit 100MSPS Quad ADC, LVDS/Parallel, VQFN Product overview: ADS5263IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5263IRGCR can be used for catalog matching and distributor lookup.

16-Bit 100MSPS Quad ADC, LVDS/Parallel, VQFN Product overview: ADS5263IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5263IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS5263IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5263IRGCR-ND
Analog to Digital Converters (ADC) ADS5263IRGCR-ND
16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS5263IRGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5263IRGCR
Data Acquisition - Analog to Digital Converters (ADC) ADS5263IRGCR
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS5263IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5263IRGCR
Analog to Digital Converters (ADC) ADS5263IRGCR
16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5263IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5263IRGCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5263IRGCR
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5263IRGCR 910853-ADS5263IRGCR 700-ADS5263IRGCR ADS5263IRGCR-ND ADS5263IRGCR ADS5263IRGCR ADS5263IRGCR
Product Name ADS5263 Quad Channel 16-Bit, 100-MSPS 84.6dB SNR ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5263IRGCR 16-bit Quad VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel LVDS, Parallel Serial Serial; LVDS - Serial Serial
Package Type VQFN 64-VQFN (9x9) VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
DNL 0.1000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0801LCN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 20
Operating Temperature -40 C (-40 F)
View Details
2 suppliers