4-Channel, 12-bit, 65MSPS ADC with Serial LVDS Interface 64-HTQFP
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-HTQFP (10x10)
Quad-Channel, 12-Bit, 65-MSPS Analog-to-Digital Converter (ADC) 64-HTQFP -40 to 85 Product overview: ADS5242IPAP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5242IPAP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141715-ADS5242IPAP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 12
Number of Converters: 4
Family Name: ADS5242
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): ADS5242IPAPTG4; ADS5242IPAPT; ADS5242IPAPG4;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC ADC 12BIT PIPELINED 64HTQFP
IC ADC 12BIT PIPELINED 64HTQFP
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-HTQFP (10x10)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5242IPAP | 296-18643-ND | 700-ADS5242IPAP | 1141715-ADS5242IPAP | ADS5242IPAP | ADS5242IPAP | ADS5242IPAP |
| Product Name | ADS5242 4-Channel, 12-bit, 65MSPS ADC with Serial LVDS Interface | Analog to Digital Converters (ADC) | Quad Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5242IPAP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Serial | Serial; LVDS - Serial | Serial; LVDS - Serial | Serial | ||
| Package Type | HTQFP | 64-PowerTQFP | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | |||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| DNL | 1 LSB |