The ADS5240 is a 4-channel, 12-bit, 40MSPS analog-to-digital converter with serial LVDS outputs, designed for high-density system integration. It operates from a 3.3V supply and includes internal or external reference options, with power dissipation of 584mW using the internal reference. The device features simultaneous sample-and-hold, a 70.5dB FS SNR at 10MHz IF, and an integrated PLL that multiplies the input clock by 12 for LVDS serialization. It is housed in a 64-pin HTQFP PowerPAD package with a thermal pad size of 5.29mm × 5.29mm minimum, and is specified for operation from -40°C to +85°C.
4-Channel, 12-bit, 40MSPS ADC with Serial LVDS Interface 64-HTQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5240IPAPTG4 |
| Product Name | ADS5240 4-Channel, 12-bit, 40MSPS ADC with Serial LVDS Interface |
| Interface Type | Parallel |
| Package Type | HTQFP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| DNL | 0.9000 LSB |