Texas Instruments ADS5232 Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter ADS5232IPAGG4

Description
Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85
Request a Quote
Description
Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS5232 is a dual, 12-bit, 65MSPS analog-to-digital converter with a TQFP-64 package, operating over a temperature range of -40°C to +85°C. It operates from a single +3.3V supply, features an internal or external reference, and supports analog input ranges of 1.5V to 2V peak-to-peak. The device includes an over-range indicator and output enable pin for system integration, with a typical power dissipation of 371mW using the internal reference. It achieves a signal-to-noise ratio of 70.7dBFS at 5MHz and has a differential nonlinearity of ±0.3LSB.

Datasheet Summary
Powered by GS/AI

The ADS5232 is a dual, 12-bit, 65MSPS analog-to-digital converter with a TQFP-64 package, operating over a temperature range of -40°C to +85°C. It operates from a single +3.3V supply, features an internal or external reference, and supports analog input ranges of 1.5V to 2V peak-to-peak. The device includes an over-range indicator and output enable pin for system integration, with a typical power dissipation of 371mW using the internal reference. It achieves a signal-to-noise ratio of 70.7dBFS at 5MHz and has a differential nonlinearity of ±0.3LSB.

Suppliers

Company
Product
Description
Supplier Links
ADS5232 Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter - ADS5232IPAGG4 - Texas Instruments
Dallas, TX, United States
ADS5232 Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter
ADS5232IPAGG4
ADS5232 Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter ADS5232IPAGG4
Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85

Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5232IPAGG4
198769-ADS5232IPAGG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5232IPAGG4 198769-ADS5232IPAGG4
Manufacturer: Texas Instruments Win Source Part Number: 198769-ADS5232IPAGG4 Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Sampling Rate: 65M Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198769-ADS5232IPAGG4
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 65M
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5232IPAGG4
Analog-to-Digital Converter IC 700-ADS5232IPAGG4
2-Ch 12-Bit 65MSPS ADC, Diff, Parallel/Serial, TQFP Product overview: ADS5232IPAGG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5232IPAGG4 can be used for catalog matching and distributor lookup.

2-Ch 12-Bit 65MSPS ADC, Diff, Parallel/Serial, TQFP Product overview: ADS5232IPAGG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5232IPAGG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Analog to Digital Converters (ADC) - ADS5232IPAGG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5232IPAGG4
Analog to Digital Converters (ADC) ADS5232IPAGG4
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now
Analog to Digital Converters (ADC) - ADS5232IPAGG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5232IPAGG4
Analog to Digital Converters (ADC) ADS5232IPAGG4
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5232IPAGG4 198769-ADS5232IPAGG4 700-ADS5232IPAGG4 ADS5232IPAGG4
Product Name ADS5232 Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5232IPAGG4 Analog-to-Digital Converter IC Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; Parallel Parallel, Serial
Package Type TQFP QFP; TQFP; 64-TQFP (10x10) TQFP QFP; TQFP; 64-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
DNL 0.9000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
TLV320ADC3101-Q1 Automotive Catalog 92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP - 6PADC3101TRGERQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details