The ADS5220PFBRG4 is a 12-bit, 40MSPS pipeline Analog-to-Digital Converter (ADC) designed for applications requiring high performance and low power consumption. It operates from a single +3.3V power supply and supports both single-ended and fully differential analog inputs. The device features a high signal-to-noise ratio (SNR) of 70dB and a spurious-free dynamic range (SFDR) of 88dBFS, making it suitable for demanding applications such as medical imaging, communications, and portable instrumentation. The ADC includes a programmable input range and offers the flexibility of using either an internal or external reference, which is beneficial for multi-channel applications. It has a low differential nonlinearity (DNL) of 0.3LSB and provides two power-down modes to minimize power dissipation, which is typically 195mW. The ADS5220 is packaged in a TQFP-48 format, making it suitable for compact designs. Its operational temperature range is from -40°C to +85°C, ensuring reliability in various environments.
IC ADC 12BIT PIPELINED 48TQFP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5220PFBRG4 | ADS5220PFBRG4 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | |
| Package Type | QFP; TQFP; 48-TQFP | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 12 bits |