The ADS5204 is a dual 10-bit, 40 MSPS analog-to-digital converter with programmable gain amplifiers, designed for automotive applications. It operates from a single 3.3-V supply, features differential or single-ended analog inputs, and supports internal or external reference voltages. The device consumes 275 mW at full operation and provides a 60-dB SNR and 73-dB SFDR at a 10.5 MHz input frequency. It includes dual simultaneous sample-and-hold inputs and 3.3-V TTL/CMOS-compatible digital I/O. The part is housed in a TQFP-48 package and is characterized for operation from −40°C to +85°C.
Automotive Catalog Dual 10-Bit 40MSPS Low-Power ADC With PGA 48-TQFP -40 to 85
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP (7x7)
10-Bit 40MSPS Dual-Ch ADC, TQFP, Parallel Interface Product overview: ADS5204IPFBRG4Q1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5204IPFBRG4Q1
Manufacturer: Texas Instruments
Win Source Part Number: 130585-ADS5204IPFBRG
Packaging: Reel - TR
Features: PGA, Simultaneous Sampling
Configuration: PGA-S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 0 V to 3.6 V
Digital Supply Voltage: 3.3V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Bit Analog to Digital Converter Input
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP (7x7)
IC ADC 10BIT PIPELINED 48TQFP
IC ADC 10BIT PIPELINED 48TQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5204IPFBRG4Q1 | 296-25640-2-ND | 700-ADS5204IPFBRG4Q1 | 130585-ADS5204IPFBRG4Q1 | ADS5204IPFBRG4Q1 | ADS5204IPFBRG4Q1 | ADS5204IPFBRG4Q1 | ADS5204IPFBRG4Q1 |
| Product Name | ADS5204-Q1 Automotive Catalog Dual 10-Bit 40MSPS Low-Power ADC With PGA | Analog to Digital Converters (ADC) | Dual Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5204IPFBRG4Q1 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP; 48-TQFP | 48-TQFP | ||
| Screening Level | Automotive | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| DNL | 1 LSB | |||||||
| INL | 1.5 LSB |