Texas Instruments ADS5122 Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V ADS5122CZHK

Description
Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V 257-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V 257-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5122 Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V - ADS5122CZHK - Texas Instruments
Dallas, TX, United States
ADS5122 Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V
ADS5122CZHK
ADS5122 Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V ADS5122CZHK
Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V 257-BGA MICROSTAR 0 to 70

Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V 257-BGA MICROSTAR 0 to 70

Buy Now Datasheet
 - ADS5122CZHK - Rochester Electronics
Newburyport, MA, United States
ADS5122 Eight-Channel, 10-Bit, 65-MSPS Analog-to-Digital Converter (ADC)

ADS5122 Eight-Channel, 10-Bit, 65-MSPS Analog-to-Digital Converter (ADC)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5122CZHK
1141709-ADS5122CZHK
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5122CZHK 1141709-ADS5122CZHK
Manufacturer: Texas Instruments Win Source Part Number: 1141709-ADS5122CZHK Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 257-LFBGA Configuration: S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 1.65 V ~ 2 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.65 V ~ 2 V Resolution: 10 Number of Converters: 8 Family Name: ADS5122 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Homepage: www.ti.com Manufacturer Package: 257-BGA MICROSTAR (16x16) Alternative Parts (Cross-Reference): ADS5122CGHK; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141709-ADS5122CZHK
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 257-LFBGA
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 1.65 V ~ 2 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.65 V ~ 2 V
Resolution: 10
Number of Converters: 8
Family Name: ADS5122
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 257-BGA MICROSTAR (16x16)
Alternative Parts (Cross-Reference): ADS5122CGHK;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5122CZHK
Analog-to-Digital Converter IC 700-ADS5122CZHK
8-Ch 10-Bit 65MSPS ADC, Differential, Parallel, LFBGA Product overview: ADS5122CZHK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5122CZHK can be used for catalog matching and distributor lookup.

8-Ch 10-Bit 65MSPS ADC, Differential, Parallel, LFBGA Product overview: ADS5122CZHK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5122CZHK can be used for catalog matching and distributor lookup.

Supplier's Site
Analog to Digital Converters (ADC) - 296-19274-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-19274-ND
Analog to Digital Converters (ADC) 296-19274-ND
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5122CZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5122CZHK
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5122CZHK
IC ADC 10BIT PIPELINED 257BGA

IC ADC 10BIT PIPELINED 257BGA

Supplier's Site
Analog to Digital Converters (ADC) - ADS5122CZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5122CZHK
Analog to Digital Converters (ADC) ADS5122CZHK
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5122CZHK ADS5122CZHK 1141709-ADS5122CZHK 700-ADS5122CZHK 296-19274-ND ADS5122CZHK ADS5122CZHK
Product Name ADS5122 Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5122CZHK Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; Parallel Parallel Parallel; Parallel
Package Type BGA MICROSTAR BGA257 LFBGA 257-LFBGA 257-LFBGA 257-LFBGA
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IMMX - 077412-ADC08831IMMX - Win Source Electronics
Specs
Interface Type SPI; SPI, DSP
Package Type SOP; SSOP; 8-VSSOP
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers