Texas Instruments ADS5122 Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V ADS5122CGHK

Description
Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V 257-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V 257-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5122 Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V - ADS5122CGHK - Texas Instruments
Dallas, TX, United States
ADS5122 Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V
ADS5122CGHK
ADS5122 Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V ADS5122CGHK
Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V 257-BGA MICROSTAR 0 to 70

Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V 257-BGA MICROSTAR 0 to 70

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-15075-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15075-ND
Analog to Digital Converters (ADC) 296-15075-ND
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5122CGHK
077764-ADS5122CGHK
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5122CGHK 077764-ADS5122CGHK
Manufacturer: Texas Instruments Win Source Part Number: 077764-ADS5122CGHK Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 8 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 257-BGA MICROSTAR (16x16) Analog Supply Voltage: 1.65 V to 2 V Digital Supply Voltage: 1.65 V to 2 V Sampling Rate: 65M Alternative Parts (Cross-Reference): ADS5122CZHK; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077764-ADS5122CGHK
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 8
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 257-BGA MICROSTAR (16x16)
Analog Supply Voltage: 1.65 V to 2 V
Digital Supply Voltage: 1.65 V to 2 V
Sampling Rate: 65M
Alternative Parts (Cross-Reference): ADS5122CZHK;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Analog-to-Digital Converter IC - 700-ADS5122CGHK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Analog-to-Digital Converter IC
700-ADS5122CGHK
BGA Analog-to-Digital Converter IC 700-ADS5122CGHK
8-Ch 10-Bit 65MSPS ADC, Differential, Parallel, BGA Product overview: ADS5122CGHK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5122CGHK can be used for catalog matching and distributor lookup.

8-Ch 10-Bit 65MSPS ADC, Differential, Parallel, BGA Product overview: ADS5122CGHK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5122CGHK can be used for catalog matching and distributor lookup.

Supplier's Site
Analog to Digital Converters (ADC) - ADS5122CGHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5122CGHK
Analog to Digital Converters (ADC) ADS5122CGHK
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5122CGHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5122CGHK
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5122CGHK
IC ADC 10BIT PIPELINED 257BGA

IC ADC 10BIT PIPELINED 257BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5122CGHK 296-15075-ND 077764-ADS5122CGHK 700-ADS5122CGHK ADS5122CGHK ADS5122CGHK
Product Name ADS5122 Low Power, 8 Channel, 10-bit, 65MSPS ADC, 1.8V Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5122CGHK BGA Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; Parallel Parallel; Parallel Parallel
Package Type BGA MICROSTAR 257-LFBGA 257-BGA MICROSTAR (16x16) BGA 257-LFBGA 257-LFBGA
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWMX/NOPB - 138209-ADC10158CIWMX/NOPB - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tape Reel; Reel - TR
View Details
5 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers