Texas Instruments ADS5120 8 channel, 10 Bit, 40MSPS ADC, 1.8V ADS5120CZHK

Description
8 channel, 10 Bit, 40MSPS ADC, 1.8V 257-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
8 channel, 10 Bit, 40MSPS ADC, 1.8V 257-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5120 8 channel,  10 Bit, 40MSPS ADC, 1.8V - ADS5120CZHK - Texas Instruments
Dallas, TX, United States
ADS5120 8 channel, 10 Bit, 40MSPS ADC, 1.8V
ADS5120CZHK
ADS5120 8 channel, 10 Bit, 40MSPS ADC, 1.8V ADS5120CZHK
8 channel, 10 Bit, 40MSPS ADC, 1.8V 257-BGA MICROSTAR 0 to 70

8 channel, 10 Bit, 40MSPS ADC, 1.8V 257-BGA MICROSTAR 0 to 70

Buy Now Datasheet
 - ADS5120CZHK - Rochester Electronics
Newburyport, MA, United States
ADS5120 Eight-Channel, 10-Bit, 40-MSPS Analog-to-Digital Converter (ADC)

ADS5120 Eight-Channel, 10-Bit, 40-MSPS Analog-to-Digital Converter (ADC)

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-19272-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-19272-ND
Analog to Digital Converters (ADC) 296-19272-ND
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-ADS5120CZHK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5120CZHK
Analog-to-Digital Converter IC 700-ADS5120CZHK
8-Ch 10-Bit 40MSPS ADC, LFBGA, Diff Input, Parallel Interface Product overview: ADS5120CZHK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5120CZHK can be used for catalog matching and distributor lookup.

8-Ch 10-Bit 40MSPS ADC, LFBGA, Diff Input, Parallel Interface Product overview: ADS5120CZHK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5120CZHK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5120CZHK
768095-ADS5120CZHK
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5120CZHK 768095-ADS5120CZHK
Manufacturer: Texas Instruments Win Source Part Number: 768095-ADS5120CZHK Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 257-LFBGA Configuration: S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 1.65 V ~ 2 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.65 V ~ 2 V Resolution: 10 Number of Converters: 8 Family Name: ADS5120 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Package: 257-BGA MICROSTAR (16x16) Alternative Parts (Cross-Reference): ADS5120CGHK; ADS5270IPFP; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768095-ADS5120CZHK
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 257-LFBGA
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 1.65 V ~ 2 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.65 V ~ 2 V
Resolution: 10
Number of Converters: 8
Family Name: ADS5120
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Package: 257-BGA MICROSTAR (16x16)
Alternative Parts (Cross-Reference): ADS5120CGHK; ADS5270IPFP;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS5120CZHK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5120CZHK
Data Acquisition - Analog to Digital Converters (ADC) ADS5120CZHK
IC ADC 10BIT PIPELINED 257BGA

IC ADC 10BIT PIPELINED 257BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5120CZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5120CZHK
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5120CZHK
IC ADC 10BIT PIPELINED 257BGA

IC ADC 10BIT PIPELINED 257BGA

Supplier's Site
Analog to Digital Converters (ADC) - ADS5120CZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5120CZHK
Analog to Digital Converters (ADC) ADS5120CZHK
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5120CZHK ADS5120CZHK 296-19272-ND 700-ADS5120CZHK 768095-ADS5120CZHK ADS5120CZHK ADS5120CZHK ADS5120CZHK
Product Name ADS5120 8 channel, 10 Bit, 40MSPS ADC, 1.8V Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5120CZHK Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type BGA MICROSTAR LFBGA257 257-LFBGA LFBGA 257-LFBGA 257-LFBGA
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08D1500DEV - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details