The ADS5103IPFB is a 10-bit analog-to-digital converter (ADC) from Quarktwin Technology Ltd. designed for low-power applications. It operates on a single 1.8 V supply and features a maximum sampling rate of 40 MSPS. The device includes a differential input configuration, which enhances common-mode noise rejection, making it suitable for applications such as ultrasound, digital cameras, and baseband digitization. The ADC provides a 10-bit parallel output data bus with 3-state outputs, compatible with both 1.8 V and 3.3 V logic levels. It has a signal-to-noise ratio of 58 dB at 20 MHz and a power dissipation of 105 mW during normal operation, with a low power-down mode consuming only 336 µW. The internal reference can be bypassed for external reference use, allowing flexibility in meeting specific accuracy and temperature drift requirements. The ADS5103IPFB is housed in a 48-TQFP package, making it suitable for compact designs.
Manufacturer: Texas Instruments
Win Source Part Number: 142444-ADS5103IPFB
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 1.65 V to 2 V
Digital Supply Voltage: 1.65 V to 2 V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQFP48
10-Bit 40MSPS ADC, 1.8V, Diff, SPI/Serial/Parallel,
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
IC ADC 10BIT PIPELINED 48TQFP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 142444-ADS5103IPFB | 296-13063-ND | ADS5103IPFB | 700-ADS5103IPFB | ADS5103IPFB | ADS5103IPFB |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5103IPFB | Analog to Digital Converters (ADC) | 1.8V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | SPI, Serial, Parallel | ||
| Package Type | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | QFP; TQFP; TQFP48 | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP |
| Packing Method | Tray | Tray | Tray | Tray | Tray; TrayTray | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 40000 kSamples/Sec | 40000 kSamples/Sec | 40000 kSamples/Sec |