Quad-Channel, 14-bit, 250-MSPS Low-Power ADC 144-NFBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1316533-ADS4449IZCRR
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Features: Simultaneous Sampling
Standard Package: 1,000
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Pipelined
Number of Bits: 14
Sampling Rate (Per Second): 250M
Data Interface: LVDS - Serial
Number of A/D Converters: 2
Reference Type: External, Internal
Voltage - Supply, Analog: 1.8V ~ 2V
Voltage - Supply, Digital: 1.7V ~ 2V
Supplier Device Package: 144-NFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-LFBGA
ECCN: 3A991C3
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ADS4449
RoHS Status: ROHS3 Compliant
14 Bit Analog to Digital Converter 4 Input 2 Pipelined 144-NFBGA (10x10)
Quad-Channel, 14-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 144-NFBGA -40 to 85 Product overview: ADS4449IZCRR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4449IZCRR can be used for catalog matching and distributor lookup.
IC ADC 14BIT PIPELINED 144NFBGA
IC ADC 14BIT PIPELINED 144NFBGA
14 Bit Analog to Digital Converter 4 Input 2 Pipelined 144-NFBGA (10x10)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS4449IZCRR | 1316533-ADS4449IZCRR | ADS4449IZCRR-ND | 700-ADS4449IZCRR | ADS4449IZCRR | ADS4449IZCRR | ADS4449IZCRR |
| Product Name | ADS4449 Quad-Channel, 14-bit, 250-MSPS Low-Power ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Quad Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | DDR LVDS | Serial; LVDS - Serial | Serial | Serial; LVDS - Serial | Serial | ||
| Package Type | NFBGA | 144-LFBGA | 144-LFBGA | 144-LFBGA | 144-LFBGA | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | ||||
| DNL | 0.9500 LSB |