Texas Instruments ADS4449 Quad-Channel, 14-bit, 250-MSPS Low-Power ADC ADS4449IZCR

Description
Quad-Channel, 14-bit, 250-MSPS Low-Power ADC 144-NFBGA -40 to 85
Request a Quote Datasheet
Description
Quad-Channel, 14-bit, 250-MSPS Low-Power ADC 144-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS4449 Quad-Channel, 14-bit, 250-MSPS Low-Power ADC - ADS4449IZCR - Texas Instruments
Dallas, TX, United States
ADS4449 Quad-Channel, 14-bit, 250-MSPS Low-Power ADC
ADS4449IZCR
ADS4449 Quad-Channel, 14-bit, 250-MSPS Low-Power ADC ADS4449IZCR
Quad-Channel, 14-bit, 250-MSPS Low-Power ADC 144-NFBGA -40 to 85

Quad-Channel, 14-bit, 250-MSPS Low-Power ADC 144-NFBGA -40 to 85

Buy Now Datasheet
Quad Analog-to-Digital Converter IC - 700-ADS4449IZCR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Analog-to-Digital Converter IC
700-ADS4449IZCR
Quad Analog-to-Digital Converter IC 700-ADS4449IZCR
Quad-Channel, 14-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 144-NFBGA -40 to 85 Product overview: ADS4449IZCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4449IZCR can be used for catalog matching and distributor lookup.

Quad-Channel, 14-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 144-NFBGA -40 to 85 Product overview: ADS4449IZCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4449IZCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4449IZCR
1141705-ADS4449IZCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4449IZCR 1141705-ADS4449IZCR
Manufacturer: Texas Instruments Win Source Part Number: 1141705-ADS4449IZCR Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 4 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 250M Data Interface: LVDS - Serial Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 144-NFBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LFBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ADS4449 Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V ~ 2V Supply Voltage , Digital: 1.7V ~ 2V

Manufacturer: Texas Instruments
Win Source Part Number: 1141705-ADS4449IZCR
Packaging: Tube
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 250M
Data Interface: LVDS - Serial
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 144-NFBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ADS4449
Manufacturer Pack Quantity: 184
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V ~ 2V
Supply Voltage , Digital: 1.7V ~ 2V

Buy Now
Analog to Digital Converters (ADC) - ADS4449IZCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS4449IZCR-ND
Analog to Digital Converters (ADC) ADS4449IZCR-ND
IC ADC 14BIT 144-NFBGA

IC ADC 14BIT 144-NFBGA

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS4449IZCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS4449IZCR
Analog to Digital Converters (ADC) ADS4449IZCR
14 Bit Analog to Digital Converter 4 Input 2 Pipelined 144-NFBGA (10x10)

14 Bit Analog to Digital Converter 4 Input 2 Pipelined 144-NFBGA (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS4449IZCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS4449IZCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS4449IZCR
IC ADC 14BIT PIPELINED 144NFBGA

IC ADC 14BIT PIPELINED 144NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS4449IZCR 700-ADS4449IZCR 1141705-ADS4449IZCR ADS4449IZCR-ND ADS4449IZCR ADS4449IZCR
Product Name ADS4449 Quad-Channel, 14-bit, 250-MSPS Low-Power ADC Quad Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4449IZCR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type DDR LVDS Serial; LVDS - Serial Serial Serial
Package Type NFBGA 144-LFBGA 144-LFBGA 144-LFBGA
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
DNL 0.9500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
10BIT Analog-to-Digital Converter IC - 700-ADC10662CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
5 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers