Texas Instruments ADS42LB69 Dual 16-bit 250MSPS Analog to Digital Converters ADS42LB69IRGCR

Description
Dual 16-bit 250MSPS Analog to Digital Converters 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 16-bit 250MSPS Analog to Digital Converters 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS42LB69 Dual 16-bit 250MSPS Analog to Digital Converters - ADS42LB69IRGCR - Texas Instruments
Dallas, TX, United States
ADS42LB69 Dual 16-bit 250MSPS Analog to Digital Converters
ADS42LB69IRGCR
ADS42LB69 Dual 16-bit 250MSPS Analog to Digital Converters ADS42LB69IRGCR
Dual 16-bit 250MSPS Analog to Digital Converters 64-VQFN -40 to 85

Dual 16-bit 250MSPS Analog to Digital Converters 64-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS42LB69IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS42LB69IRGCR-ND
Analog to Digital Converters (ADC) ADS42LB69IRGCR-ND
Bit Analog to Digital Converter Input 64-VQFN (9x9)

Bit Analog to Digital Converter Input 64-VQFN (9x9)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB69IRGCR
1141703-ADS42LB69IRGCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB69IRGCR 1141703-ADS42LB69IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 1141703-ADS42LB69IRG CR Packaging: Tape and Reel Mounting Style: SMT Categories: Integrated Circuits Supplier Device Package: 64-VQFN (9x9) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1141703-ADS42LB69IRGCR
Packaging: Tape and Reel
Mounting Style: SMT
Categories: Integrated Circuits
Supplier Device Package: 64-VQFN (9x9)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
16-bit Dual VQFN Analog-to-Digital Converter IC
700-ADS42LB69IRGCR
16-bit Dual VQFN Analog-to-Digital Converter IC 700-ADS42LB69IRGCR
Dual-Channel, 16-Bit 250-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42LB69IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42LB69IRGCR can be used for catalog matching and distributor lookup.

Dual-Channel, 16-Bit 250-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42LB69IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42LB69IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB69IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS42LB69IRGCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS42LB69IRGCR
IC ADC 64VQFN

IC ADC 64VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS42LB69IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS42LB69IRGCR
Analog to Digital Converters (ADC) ADS42LB69IRGCR
Bit Analog to Digital Converter Input 64-VQFN (9x9)

Bit Analog to Digital Converter Input 64-VQFN (9x9)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB69IRGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS42LB69IRGCR
Data Acquisition - Analog to Digital Converters (ADC) ADS42LB69IRGCR
IC ADC 64VQFN

IC ADC 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS42LB69IRGCR ADS42LB69IRGCR-ND 1141703-ADS42LB69IRGCR 700-ADS42LB69IRGCR ADS42LB69IRGCR ADS42LB69IRGCR ADS42LB69IRGCR
Product Name ADS42LB69 Dual 16-bit 250MSPS Analog to Digital Converters Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB69IRGCR 16-bit Dual VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits
DNL 0.6000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Specs
Interface Type Parallel; LVDS - Parallel
Packing Method Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details